EN
  • EN
  • DE

MC10H161FN

Part No MC10H161FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 120485-MC10H161FN
Ultra Librarian 3D Model Ultra Librarian MC10H161FN CAD Model

Description

ON Semiconductor MC10H161FN: A Versatile 4-Bit Binary Counter

The MC10H161FN, produced by ON Semiconductor, is a high-performance ECL (Emitter Coupled Logic) 4-bit binary counter designed for use in a wide array of digital applications. This integrated circuit is part of ON Semiconductor's 10H series, which is well-known for its high-speed operation and reliability, making it an ideal choice for demanding environments where precision and speed are critical.

The MC10H161FN features a fully synchronous count operation, providing a stable and accurate count sequence with each clock pulse. This synchronous design ensures minimal propagation delay and transition times, which is essential for high-speed counting applications. The counter advances on the falling edge of the clock signal, allowing for seamless integration into systems that require precise timing and synchronization.

This device offers a variety of modes including an enable mode, a reset function, and a carry look-ahead for cascading counters in high-speed counting applications. The enable mode allows the counter to be paused, while the reset function can quickly set the counter back to zero, ensuring flexibility and control in operation. The carry look-ahead feature is particularly useful when multiple counters are connected in series to handle larger count ranges; it provides a method for the faster determination of carry-out signals, improving overall counting speed.

The MC10H161FN is housed in a compact PLCC-20 (Plastic Leaded Chip Carrier) package, which not only saves valuable board space but also offers excellent thermal characteristics for better performance stability. Its power consumption is optimized for ECL technology, which is known for its low power dissipation compared to other high-speed logic families.

ON Semiconductor's commitment to quality ensures that the MC10H161FN meets stringent industry standards for performance and reliability. Engineers and designers looking for a reliable and fast counter for applications such as high-speed data acquisition, frequency division, and digital instrumentation will find the MC10H161FN to be an excellent choice.

Overall, the MC10H161FN from ON Semiconductor is a testament to the company's ability to deliver high-quality components that meet the needs of modern digital systems where speed and accuracy are paramount.

You May Also Be Interested in

National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6212 $60.0756
31+ $3.7919 $117.5489
48+ $3.6729 $176.2992
65+ $3.5551 $231.0815
85+ $3.4361 $292.0685
113+ $3.0804 $348.0852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess