EN
  • EN
  • DE

MC10H158M

Part No MC10H158M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP NONINV 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 1073018-MC10H158M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian MC10H158M CAD Model

Description

ON Semiconductor MC10H158M Quad 2-Input Multiplexer

The ON Semiconductor MC10H158M is a high-performance quad 2-input multiplexer designed for use in systems that require fast data handling and signal routing. This multiplexer is a member of the 10H series, which is well-known for its high-speed and low-power ECL (Emitter Coupled Logic) technology. The MC10H158M is an essential component for applications that demand quick switching between data sources or for routing signals efficiently in complex digital systems.

Key Features

  • High-Speed Performance: The device is capable of handling fast signal switching, making it suitable for high-speed data transmission and processing applications.
  • Quad Configuration: Features four 2-input multiplexers in a single package, providing compact and efficient routing solutions.
  • Low Power Consumption: Utilizes ECL technology, which ensures low power dissipation while maintaining high-speed operation.
  • Differential ECL Outputs: Provides differential outputs that can drive ECL inputs, offering improved noise immunity and signal integrity.
  • Multiple Supply Voltage Options: Supports a range of supply voltages, making it versatile for different system requirements.
  • Industry Standard Package: The MC10H158M comes in a standard SOIC-16 package which is widely used and easy to integrate into various circuit designs.

Applications

The ON Semiconductor MC10H158M is ideal for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Instrumentation and test equipment
  • Digital signal processing
  • Computer systems and logic circuitry

Technical Specifications

Below are some of the technical specifications of the MC10H158M:

  • Propagation Delay Time: Typically fast due to ECL technology
  • Operating Temperature Range: Suitable for industrial temperature ranges
  • Supply Voltage Range: Compatible with various ECL power supply standards

The ON Semiconductor MC10H158M is a reliable choice for designers looking to implement a high-speed multiplexing solution in their digital systems. Its ECL-based design ensures that it can keep up with the stringent speed requirements of modern electronics while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess