The ON Semiconductor MC10H145L is a high-performance, quad 2-input OR/NOR gate integrated circuit that is part of the 10H series logic family. This device is designed to operate with a power supply range of -4.94V to -5.46V, making it suitable for various high-speed logic applications that require negative voltage levels.
Key Features
- Logic Type: The MC10H145L provides both OR and NOR logic functions, allowing for versatile implementation in digital circuits.
- Package: It comes in a durable and compact 16-lead ceramic dip package, ensuring reliable performance even in harsh conditions.
- Speed: Designed for high-speed operation, it is capable of handling fast signal propagation, which is crucial for critical timing applications.
- Power Supply: The device is optimized for a -5V power supply but allows for variations, accommodating typical power supply inconsistencies.
- Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications where temperature conditions can be extreme.
Applications
The MC10H145L is ideal for a variety of high-speed digital processing tasks. Its applications span across numerous sectors including:
- Telecommunications equipment
- Computing systems
- Instrumentation
- Data processing units
- High-speed logic circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC10H145L is no exception. The device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With its robust design and ON Semiconductor's dedication to excellence, the MC10H145L is a reliable choice for designers seeking a high-speed logic solution.
Overall, the ON Semiconductor MC10H145L is a versatile and efficient component for any designer looking to incorporate high-speed OR/NOR logic into their electronic designs. Its combination of speed, power, and temperature flexibility makes it an excellent choice for a wide range of applications.