EN
  • EN
  • DE

MC10EP56DT

Part No MC10EP56DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Differential 2:1 Multiplexer | IC MUX 2:1 DUAL DIFF 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 10EP56
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1217195-MC10EP56DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP56DT CAD Model

Description

ON Semiconductor MC10EP56DT Product Overview

The MC10EP56DT is a high-performance, 5V ECL Differential 2:1 Multiplexer from ON Semiconductor, designed to meet the requirements of high-speed telecommunication and computing systems. This versatile component is part of ON Semiconductor's 10E series, which is known for its robustness and reliability in demanding applications.

Key Features

  • High Speed: The MC10EP56DT offers exceptional speed performance with a typical propagation delay of just 225 ps, making it suitable for high-frequency signal processing.
  • Differential Inputs: It features differential inputs, which provide improved noise immunity and allow for the use of smaller voltage swings, reducing power consumption and EMI.
  • Power Supply: The device operates with a 5V power supply, which is compatible with other ECL logic families.
  • Functional Compatibility: This multiplexer is functionally equivalent to the EL56 and LVEL56, ensuring easy integration in systems that require upgrades or replacements.
  • Temperature Range: The MC10EP56DT operates over a full industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Multiple Package Options: Available in a Pb-free SOIC-8 package, it offers a compact footprint that is well-suited for space-constrained applications.

Applications

The MC10EP56DT is ideal for a variety of high-speed digital data processing applications, including:

  • Automated Test Equipment (ATE)
  • Gigabit Ethernet and Fiber Channel
  • Backplane Data Transmission
  • High-Speed Servers and Workstations
  • Switch Fabric and Router Applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10EP56DT is manufactured under strict quality control standards, ensuring that it meets the stringent requirements of the industries it serves. Customers can trust the performance and reliability of this ECL Differential 2:1 Multiplexer for their critical applications.

For further information, including detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess