EN
  • EN
  • DE

MC10EP105FA

Part No MC10EP105FA
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC AND/NAND QUAD 2INP ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 10EP
Package Tube
Product Status Obsolete
Logic Type 2 Input AND/NAND Gate
Number of Circuits 4
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number 10EP105
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883253-MC10EP105FA
Ultra Librarian 3D Model Ultra Librarian MC10EP105FA CAD Model

Description

ON Semiconductor MC10EP105FA: A Quintessential Solution for High-Speed Digital Systems

The MC10EP105FA from ON Semiconductor stands as a pivotal component in the realm of high-speed digital systems. This robust integrated circuit is a quintuple 2-input AND/NAND gate, designed to address the stringent requirements of high-speed ECL systems within telecommunications, data processing, and other critical applications.

Constructed with ON Semiconductor's advanced high-speed technology, the MC10EP105FA is optimized for differential signaling applications. This device is characterized by its exceptional performance, offering minimal propagation delay and high noise immunity, which are essential for maintaining signal integrity in fast digital circuits.

The versatility of the MC10EP105FA is one of its key features. It provides both AND and NAND outputs for each gate, which can be used simultaneously, thereby affording designers the flexibility to implement complex logic functions within a single chip. This dual functionality not only simplifies circuit design but also reduces board space and power consumption.

ON Semiconductor has packaged the MC10EP105FA in a 32-lead LQFP package, ensuring a compact footprint suitable for space-constrained applications. The device operates over a wide range of voltages and is characterized for operation from -40°C to +85°C, making it reliable in various environmental conditions.

Furthermore, the MC10EP105FA boasts differential inputs that have a large common-mode range, which is particularly beneficial for applications that may experience ground shifts or common-mode noise. This feature ensures that the device can maintain stable operation even in electrically noisy environments.

For those looking to integrate the MC10EP105FA into their designs, ON Semiconductor provides comprehensive technical support, including datasheets, application notes, and design resources. Designers can take advantage of these resources to optimize their use of the MC10EP105FA and ensure it meets the specific needs of their high-speed digital systems.

In conclusion, the MC10EP105FA from ON Semiconductor is an exemplary choice for designers who require a high-performance, reliable, and versatile logic solution for their high-speed digital applications. Its advanced features and supportive documentation make it a valuable asset in any technology-driven project.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7650 $63.8250
12+ $10.4739 $125.6868
18+ $10.1466 $182.6388
24+ $9.8193 $235.6632
31+ $9.4919 $294.2489
41+ $8.5100 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess