EN
  • EN
  • DE

MC10E457FNR2

Part No MC10E457FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL Triple Differential 2:1 Multiplexer | IC MUX TRPL DIFF 2:1 ECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E457
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217113-MC10E457FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E457FNR2 CAD Model

Description

Product Overview: MC10E457FNR2 - ON Semiconductor

The MC10E457FNR2 is a high-performance, quintuple differential line driver designed by ON Semiconductor, renowned for its innovative semiconductor solutions. This product is specifically engineered to cater to the demanding requirements of high-speed data transmission systems.

Key Features

  • High-Speed Performance: The device operates with a significant speed advantage, making it suitable for applications requiring rapid data transfer.
  • Differential Line Driver: It features a quintuple configuration that ensures robust signal integrity by transmitting differential signals, which enhances noise immunity and allows for longer cable runs.
  • Power Supply: The MC10E457FNR2 is designed to work with a –4.2V to –5.7V ECL power supply, providing stable operation throughout various conditions.
  • Temperature Range: This line driver operates efficiently over a full industrial temperature range, ensuring reliability in diverse environments.
  • Package: Housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, it is suitable for space-constrained applications while also offering ease of integration into various circuit designs.
    • Applications

      The MC10E457FNR2 is versatile and can be used in a range of applications, including:

      • High-speed data transmission
      • Telecommunications equipment
      • Automated test equipment
      • Base station infrastructure
      • High-frequency clock distribution networks

      Quality and Reliability

      ON Semiconductor is committed to delivering high-quality products. The MC10E457FNR2 is manufactured under strict quality control standards to ensure it meets the reliability and performance expectations of customers. Whether you are designing a new system or upgrading an existing one, this quintuple differential line driver is an excellent choice for a robust and efficient solution.

      For detailed specifications, application notes, and additional resources, customers are advised to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess