EN
  • EN
  • DE

MC10E457FN

Part No MC10E457FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL Triple Differential 2:1 Multiplexer | IC MUX TRPL DIFF 2:1 ECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E457
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217111-MC10E457FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E457FN CAD Model

Description

ON Semiconductor MC10E457FN: High-Speed 3V ECL Triple Differential Receiver

The MC10E457FN by ON Semiconductor is a high-performance, triple differential receiver designed to operate within ECL systems at significant speeds. This device is specifically engineered for high-speed applications, making it an ideal choice for use in telecommunications, data communications, and high-speed computing systems. The MC10E457FN is part of ON Semiconductor's 10E series, known for its robustness and reliability in demanding environments.

Featuring a 3V ECL power supply, the MC10E457FN is optimized for low voltage operation, which helps in reducing power consumption without compromising performance. The triple differential receiver configuration allows for the reception of three separate signals, making it a compact and efficient solution for systems that require multiple high-speed data channels.

The device boasts a differential input structure which provides improved noise immunity and allows for the use of long transmission lines with minimal signal degradation. This feature is particularly important in applications where signal integrity is crucial. The MC10E457FN is capable of translating ECL logic levels to CMOS logic levels, thereby enabling seamless integration with other components within a digital system.

The MC10E457FN comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained applications. It is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Key features of the MC10E457FN include:

  • Triple differential ECL-to-CMOS translation
  • High-speed performance with 3V ECL power supply
  • Improved noise immunity with differential input structure
  • Wide operating temperature range (-55°C to +125°C)
  • 28-lead PLCC package for compact system design

Overall, the MC10E457FN is a testament to ON Semiconductor's commitment to providing high-quality, high-speed integrated circuits for advanced electronic systems. Its combination of speed, power efficiency, and robustness makes it a versatile choice for engineers looking to enhance the performance of their ECL-based designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7692 $63.4612
25+ $4.7332 $118.3300
38+ $4.5854 $174.2452
53+ $4.4375 $235.1875
68+ $4.2897 $291.6996
91+ $3.8462 $350.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess