EN
  • EN
  • DE

MC10E164FNR2G

Part No MC10E164FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element ECL 16-IN 28-Pin PLCC T/R / IC MUX 16:1 5V ECL DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787650-MC10E164FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10E164
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E164FNR2G CAD Model

Description

Product Overview: MC10E164FNR2G

The MC10E164FNR2G is a high-performance, 5V ECL 8-bit serial/parallel converter manufactured by ON Semiconductor. This integrated circuit is designed to meet the rigorous demands of high-speed data communication systems, providing a reliable and efficient interface between serial and parallel data formats.

Key Features

  • High-Speed Operation: The MC10E164FNR2G operates at exceptional speeds, making it suitable for applications requiring fast data processing and throughput.
  • 8-Bit Parallel Interface: This device features an 8-bit parallel data input interface, allowing for the simultaneous processing of 8 data lines, which enhances the overall data handling capacity.
  • Serial Data Output: It provides a serial data output, which is essential for reducing the number of interconnections in system designs, thereby simplifying layout and minimizing signal degradation.
  • Flexible Clocking Options: The converter supports both internal and external clocking mechanisms, offering versatility to work in various system configurations and ensuring compatibility with different types of external clock sources.
  • Master Reset Function: A master reset function is included, which allows the system to be easily reset, ensuring proper initialization and synchronization of the data conversion process.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC10E164FNR2G is ideal for use in a range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Networking equipment such as routers and switches
  • Test equipment and instrumentation
  • Computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10E164FNR2G is no exception. It is built to stringent quality standards, ensuring high reliability and performance consistency. The device comes in a PLCC-28 package, which provides a compact footprint and excellent thermal characteristics.

Environmental Compliance

The MC10E164FNR2G adheres to environmental standards, including RoHS compliance, which ensures that it is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8484 $59.0904
15+ $8.0808 $121.2120
23+ $7.8283 $180.0509
31+ $7.5756 $234.8436
40+ $7.3232 $292.9280
53+ $6.5656 $347.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess