EN
  • EN
  • DE

MC10E163FNR2G

Part No MC10E163FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 2-Bit 8:1 Multiplexer | IC MUX 2BIT 8:1 5V ECL 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E163
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 732472-MC10E163FNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E163FNR2G CAD Model

Description

ON Semiconductor MC10E163FNR2G Product Overview

The MC10E163FNR2G is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is part of ON Semiconductor's 10E series and is designed to cater to the demanding requirements of high-speed digital systems. The product is a 5V ECL 8-Bit Synchronous Binary Up/Down Counter, which is essential for applications that require precise counting and timing operations.

Key Features

  • Technology: The MC10E163FNR2G is built using advanced Emitter Coupled Logic (ECL) technology, which allows for rapid switching speeds and improved signal integrity, making it suitable for high-speed applications.
  • Counting Capability: This device is capable of performing both up and down counting, offering flexibility in various use cases.
  • Supply Voltage: It operates at a supply voltage of 5V, which is standard for many digital systems, ensuring compatibility and ease of integration.
  • Package: The product comes in a PLCC-28 package, which is known for its compact footprint and reliability in PCB mounting.
  • Operating Temperature: It has an operating temperature range from 0°C to +85°C, ensuring stable performance across a wide range of environmental conditions.
  • Output Type: The counter features differential PECL outputs that provide low skew and high drive capability.
  • Functionality: It includes features such as asynchronous master reset and fully synchronous counting and loading, which contribute to its versatile functionality.

Applications

The MC10E163FNR2G is ideal for use in applications that require high-speed counting, such as:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Test and measurement equipment
  • High-frequency clock generation
  • Server and networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet industry standards for reliability and performance. The MC10E163FNR2G is a testament to this commitment, offering designers a robust and reliable solution for their high-speed digital applications. With its advanced ECL technology and flexible counting options, this product is a valuable component for any system that requires precise timing and control.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess