EN
  • EN
  • DE

MC10E157FN

Part No MC10E157FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Rail / IC MUX QUAD 2:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787649-MC10E157FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC10E157
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E157FN CAD Model

Description

ON Semiconductor MC10E157FN: A Versatile 5V ECL 1:6 Differential Fanout Buffer

The MC10E157FN is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This ECL (Emitter Coupled Logic) differential fanout buffer is engineered to provide one signal input to six outputs, making it an ideal solution for applications requiring precise timing and high-speed data distribution.

Key Features:

  • High-Speed Performance: The MC10E157FN operates with a significant speed advantage, making it suitable for systems that require high-speed data transfer and clock distribution.
  • Differential ECL Inputs and Outputs: This device features differential inputs and outputs, providing improved noise immunity and signal integrity, which is crucial in environments with high electrical noise.
  • Multiple VBB Outputs: It includes multiple reference voltage outputs (VBB), which are typically used for single-ended interfacing or as a DC bias for AC coupling to the device.
  • Power Supply: The device is designed to operate with a 5V power supply, which is standard in many electronic systems, ensuring compatibility and ease of integration.
  • Package: The MC10E157FN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and reliable connectivity for printed circuit boards.

Applications:

The ON Semiconductor MC10E157FN is versatile and can be used in various applications, including:

  • High-speed digital systems
  • Telecommunication and networking equipment
  • Signal distribution and clock generation circuits
  • Data acquisition and processing

Reliability and Quality Assurance:

ON Semiconductor is committed to delivering high-quality products. The MC10E157FN is manufactured with rigorous quality control processes to ensure performance and reliability for critical applications. With ON Semiconductor's expertise in semiconductor design and fabrication, customers can trust the MC10E157FN to perform consistently in demanding environments.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0171 $60.2565
36+ $3.2961 $118.6596
55+ $3.1931 $175.6205
75+ $3.0901 $231.7575
97+ $2.9872 $289.7584
130+ $2.6781 $348.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess