Product Overview: MC100LVE17
The MC100LVE17 is a high-performance, low-voltage differential ECL/PECL Clock Driver designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is a quintessential component for applications requiring precise clock distribution and timing synchronization. It is particularly well-suited for high-speed data communication, computing, and networking systems.
Key Features
- Differential ECL/PECL Outputs: The MC100LVE17 offers two pairs of differential outputs, providing high noise immunity and reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity in complex electronic systems.
- High Frequency Operation: With the ability to operate at frequencies up to 3.2 GHz, this clock driver can meet the demands of high-speed data transmission and processing applications.
- Low Skew: The device ensures minimal skew between outputs, which is essential for maintaining the timing accuracy required in synchronous digital systems.
- Flexible Power Supply: It operates from a 3.3 V or 5 V power supply, providing versatility in system design and integration with various logic families.
- Temperature Range: The MC100LVE17 is designed to function reliably across an industrial temperature range, making it suitable for use in harsh environmental conditions.
Applications
The MC100LVE17's advanced features make it an ideal choice for a variety of applications, including:
- High-speed data communication systems
- Networking equipment such as routers and switches
- Server and storage systems
- Signal distribution and clock generation in telecommunications
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The MC100LVE17 is manufactured with this commitment in mind, ensuring that it meets stringent industry standards for performance and longevity. Customers can trust this clock driver to provide a stable and durable solution for their critical timing requirements.
For detailed specifications, application notes, and further information about the MC100LVE17, visit the ON Semiconductor website or contact their customer support for technical assistance.