EN
  • EN
  • DE

MC100LVE164FA

Part No MC100LVE164FA
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 16:1 3.3V ECL 32-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 100LVE
Package Tray
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number 100LVE164
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634141-MC100LVE164FA
Ultra Librarian 3D Model Ultra Librarian MC100LVE164FA CAD Model

Description

ON Semiconductor MC100LVE164FA: A High-Performance ECL Clock Distribution Chip

The MC100LVE164FA is a cutting-edge clock distribution integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the 100EL/100LVEL/100MLVEL series, specifically engineered to address the needs for high-speed clock distribution in telecommunications, data communications, and other high-performance applications.

Constructed with advanced Emitter Coupled Logic (ECL) technology, the MC100LVE164FA offers a remarkable balance between high-speed operation and low power consumption. It operates with a differential ECL input and provides ten differential ECL outputs, ensuring that the signal integrity is maintained across multiple destinations with minimal skew.

The device is capable of handling clock frequencies well into the gigahertz range, making it an excellent choice for systems that require rapid data processing and high-speed signal transmission. The MC100LVE164FA is also characterized by its low propagation delay and output-to-output skew, which are critical parameters for synchronous operation in high-speed digital systems.

Featuring a fully differential clock path, the MC100LVE164FA minimizes both common-mode noise and the propagation of noise to connected circuits. This characteristic is particularly beneficial in environments with high levels of electrical noise, where maintaining signal fidelity is paramount.

The MC100LVE164FA comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards. The device also provides a VBB output, a reference voltage for AC-coupled applications, adding to its versatility and ease of integration into a wide range of circuit designs.

ON Semiconductor's commitment to quality is evident in the MC100LVE164FA, as it is designed to meet stringent industry standards. With its robust feature set, this clock distribution chip is an ideal solution for system designers looking to enhance their high-speed digital systems with reliable and efficient clock distribution.

In summary, the MC100LVE164FA from ON Semiconductor is a high-performance ECL clock distribution chip that offers low skew, high-speed operation, and a differential design, making it an indispensable component in the development of advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3952 $61.5808
10+ $12.6320 $126.3200
15+ $12.2374 $183.5610
20+ $11.8426 $236.8520
26+ $11.4478 $297.6428
34+ $10.2636 $348.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess