ON Semiconductor's MC100EP65D: High-Speed Differential Receiver
ON Semiconductor's MC100EP65D is a state-of-the-art high-speed differential receiver designed to deliver exceptional performance in demanding applications. This precision device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, specifically engineered to handle fast signal speeds with a high degree of accuracy.
Key Features
- High-Speed Performance: The MC100EP65D boasts a maximum input clock frequency of 5 GHz, making it suitable for ultra-fast applications that require quick data processing and timing critical operations.
- Differential ECL Inputs: It features differential PECL inputs that enhance noise immunity and allow for longer cable runs, which is crucial in complex electronic systems where signal integrity is paramount.
- Low Voltage Differential Signaling (LVDS) Outputs: LVDS technology is utilized in the outputs to minimize power dissipation and reduce electromagnetic interference (EMI), ensuring efficient and reliable data transmission.
- Power Supply Flexibility: The device operates over a wide range of supply voltages from −4.2 V to −5.5 V, providing flexibility in various system designs and ensuring compatibility with a broad array of other components.
- Temperature Range: The MC100EP65D is designed to function over an extended industrial temperature range of −40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
Applications
The MC100EP65D is ideally suited for applications that demand high-speed data transmission and precise timing, such as:
- Automated Test Equipment (ATE)
- High-speed data acquisition systems
- Telecommunications and data communications equipment
- Servers and network switches
- Signal conversion and clock distribution circuits
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC100EP65D is manufactured with rigorous quality control processes, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's reputation for reliability, this high-speed differential receiver is an excellent choice for designers who need top-tier performance and dependability.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.