EN
  • EN
  • DE

MC100EP57DTG

Part No MC100EP57DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 4:1 DIFF ECL 5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 134843-MC100EP57DTG
Ultra Librarian 3D Model Ultra Librarian MC100EP57DTG CAD Model

Description

ON Semiconductor MC100EP57DTG: A High-Performance Multiplexer

The MC100EP57DTG from ON Semiconductor is a quintessential component for high-speed digital systems that demand robust performance and reliability. Designed with cutting-edge technology, this 4:1 differential multiplexer is an ideal choice for applications that require fast switching and precise data handling, such as advanced computing, telecommunication, and industrial automation systems.

Key Features

  • High Bandwidth: The MC100EP57DTG offers exceptional data throughput with a bandwidth that supports high-speed signal processing, making it suitable for the most demanding digital applications.
  • Differential Design: The differential nature of the inputs and outputs ensures reduced signal noise and improved signal integrity, which is critical for maintaining data fidelity over long distances and in electrically noisy environments.
  • LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, known for their high-speed and low-power consumption, further enhancing the efficiency of the system it is integrated into.
  • Single Supply Operation: Operating on a single 3.3V supply voltage, the MC100EP57DTG simplifies power management and integration into existing designs.
  • Extended Temperature Range: It is designed to function within an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The device comes in a surface mount PB-free package, making it suitable for modern, high-density PCB designs.

Applications

The versatility of the MC100EP57DTG makes it a superb choice for a wide array of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Automated test equipment
  • Telecommunication infrastructure
  • High-frequency clock distribution networks
  • Serial data transmission systems

With its combination of high-speed operation, differential signaling, and robust design, the MC100EP57DTG from ON Semiconductor is a strategic choice for engineers and designers looking to enhance the performance and reliability of their digital systems. Its technical features and application flexibility make it a valuable component in any high-speed electronic design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess