EN
  • EN
  • DE

MC100EP56DW

Part No MC100EP56DW
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 2:1 DIFF 5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EP56
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634081-MC100EP56DW
Ultra Librarian 3D Model Ultra Librarian MC100EP56DW CAD Model

Description

The MC100EP56DW from ON Semiconductor is a high-performance, 5V ECL Differential 2:1 Multiplexer that is designed to meet the stringent requirements of high-speed data communication systems and test equipment. This advanced device is part of ON Semiconductor's 100EP series, which is renowned for its exceptional quality and reliability.

Key Features

  • High Speed: The MC100EP56DW boasts a maximum frequency of 3.0 GHz, ensuring rapid data processing and transmission capabilities that are essential for modern high-speed applications.
  • Differential Inputs: With LVPECL differential inputs, this multiplexer offers improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Power Supply: The device operates on a 5V power supply, making it compatible with a wide range of existing systems and simplifying power management.
  • Temperature Range: It is designed to function over a broad temperature range, from -40°C to +85°C, ensuring reliable performance in diverse operating environments.
  • Package: The MC100EP56DW is available in a 20-SOIC (0.295", 7.50mm Width) package, providing a compact solution that is suitable for space-constrained applications.

Applications

The versatility and high-speed capabilities of the MC100EP56DW make it an ideal choice for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and processing
  • Telecommunications
  • Networking equipment
  • Signal routing

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The MC100EP56DW is subjected to rigorous testing and quality control measures to ensure it meets the company's standards for performance and reliability. Customers can trust this multiplexer to provide consistent, high-quality results in their high-speed applications.

Ordering Information

For those interested in integrating the MC100EP56DW into their systems, detailed ordering and product information can be obtained through ON Semiconductor’s official website or authorized distributors. The part number for this specific device is MC100EP56DW, and it is essential to refer to this number when inquiring or placing an order.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9275 $63.4200
18+ $6.5047 $117.0846
28+ $6.3014 $176.4392
38+ $6.0981 $231.7278
49+ $5.8949 $288.8501
66+ $5.2850 $348.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess