EN
  • EN
  • DE

MC100EL58DG

Part No MC100EL58DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element 2-IN 8-Pin SOIC N Tube / IC MULTIPLEXER ECL 2:1 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787619-MC100EL58DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EL58DG
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC100EL58DG CAD Model

Description

The MC100EL58DG from ON Semiconductor is a versatile, high-performance 2:1 multiplexer that is a crucial component in digital systems requiring the selection of one of two input signals to pass through to the output. This device is part of ON Semiconductor's 5V ECL series of integrated circuits, designed to offer both high speed and low power consumption.

Key Features

  • High Speed: The MC100EL58DG operates at exceptional speeds, making it suitable for high-frequency applications that demand rapid signal processing.
  • Power Efficiency: Despite its high-speed capabilities, this multiplexer is designed to be power-efficient, helping to reduce the overall power consumption of the system it is integrated into.
  • Differential Inputs: It features differential inputs, which increases the noise immunity and allows for cleaner signal processing, particularly in environments with high electromagnetic interference (EMI).
  • Fully Compatible: The device is fully compatible with ECL 10K and 100K families, ensuring ease of integration into existing systems using these logic families.
  • Temperature Range: It operates over a broad temperature range, making it reliable for use in various environmental conditions.
  • SOP-8 Package: The MC100EL58DG comes in a small outline package (SOP-8), which is ideal for space-constrained applications without compromising on functionality or performance.

Applications

The MC100EL58DG is suitable for a wide range of applications, including but not limited to:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Signal routing and switching systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EL58DG is manufactured to the highest standards to ensure reliability and performance. This multiplexer is a testament to ON Semiconductor's dedication to providing advanced circuitry solutions that meet the evolving needs of modern digital electronics.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess