EN
  • EN
  • DE

MC100EL57D

Part No MC100EL57D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1 ECL DFF 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL57
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633961-MC100EL57D
Ultra Librarian 3D Model Ultra Librarian MC100EL57D CAD Model

Description

The MC100EL57D from ON Semiconductor is a high-performance, versatile flip-flop designed for various applications that require fast edge rates and precision timing. It is a key component in digital integrated circuits, especially where signal integrity and timing precision are of paramount importance.

Key Features

  • Differential D Flip-Flop: The MC100EL57D is a master-slave D-type flip-flop with differential inputs and outputs, ensuring reliable operation even in environments with high electrical noise.
  • High Speed: With its capability to handle clock frequencies in excess of 2 GHz, this flip-flop is ideal for high-speed data transmission and processing applications.
  • PECL Mode Operation: It operates under Positive Emitter Coupled Logic (PECL) mode, which allows for low noise generation and high switching speeds.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial applications.
  • Power Supply: The MC100EL57D can operate with a power supply voltage of 5V ±10%, accommodating slight variations in power supply.

Applications

The ON Semiconductor MC100EL57D is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Frequency synthesis and clock distribution networks
  • Phase-locked loops (PLLs) and digital loop filters
  • Signal gating, arbitration, and switching
  • Pulse shaping and waveform generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EL57D flip-flop is no exception. It is manufactured using a robust silicon-gate BiCMOS process, ensuring high reliability and performance consistency. The device is also available in a standard SOIC-8 package, which is compatible with surface-mount technology (SMT) assembly processes, facilitating easy integration into various electronic systems.

For designers and engineers looking for a reliable and fast flip-flop, the MC100EL57D from ON Semiconductor is an excellent choice that combines speed, precision, and durability for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2136 $57.8448
44+ $2.6368 $116.0192
68+ $2.5543 $173.6924
94+ $2.4719 $232.3586
121+ $2.3896 $289.1416
162+ $2.1423 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess