ON Semiconductor MC100E241FNR2: A High-Performance Clock Driver
The MC100E241FNR2 is a quintessential component designed by ON Semiconductor, a leader in innovative energy-efficient electronics. This high-performance clock driver is part of the 100E series, which is renowned for its high speed and low power consumption, making it an ideal choice for advanced electronic applications.
Key Features
- High-Speed Performance: The MC100E241FNR2 boasts a remarkable speed performance, capable of handling clock frequencies that are essential for high-speed data processing and communication systems.
- Low Power Consumption: Despite its high-speed capabilities, it is engineered to operate with minimal power, ensuring energy efficiency in the systems it is integrated into.
- Differential ECL Outputs: The device features five differential ECL (Emitter Coupled Logic) outputs, providing a robust signal integrity and noise immunity, which is crucial for maintaining signal fidelity in noisy environments.
- Multiple Power and Ground Pins: This design choice minimizes noise and ensures stable operation by providing multiple points for power supply and grounding.
Applications
The MC100E241FNR2 is versatile and can be used in a variety of applications, including:
- High-speed data transfer systems
- Telecommunication and networking equipment
- Signal distribution and clock generation circuits
- High-frequency test and measurement setups
Technical Specifications
The MC100E241FNR2 is equipped with the following technical specifications:
- Package: PLCC-28
- Supply Voltage: 4.2V to 5.5V
- Operating Temperature: -40°C to +85°C
- Technology: ECL
For engineers and designers looking for a reliable clock driver that can deliver high-speed performance without compromising on power efficiency, the MC100E241FNR2 from ON Semiconductor is an excellent choice. Its robust design and technical prowess make it a staple in the creation of advanced electronic systems that demand precision and durability.