EN
  • EN
  • DE

MBRD1035LT4G

Part No MBRD1035LT4G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981061-MBRD1035LT4G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRD1035LT4G CAD Model

Description

ON Semiconductor MBRD1035LT4G Schottky Barrier Rectifier

The ON Semiconductor MBRD1035LT4G is a high-performance Schottky Barrier Rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly suitable for use in power supply circuits, DC-DC converters, and high-frequency inverters, among other electronic systems. It offers a forward current of 10A and a peak repetitive reverse voltage of 35V, making it a robust choice for a wide range of power rectification needs.

The MBRD1035LT4G is built with ON Semiconductor's state-of-the-art Schottky technology, which ensures minimal power loss and heat generation. The device features a low forward voltage drop (V_F) which enhances system efficiency and reduces thermal issues. This characteristic is especially beneficial in applications where power efficiency is crucial, such as in portable devices and energy-sensitive systems.

With its compact surface-mount DPAK (TO-252) package, the MBRD1035LT4G is designed for easy integration into various circuit designs. The package is optimized for automated assembly processes, making it a convenient choice for high-volume production. Its lead-free and RoHS-compliant construction also makes it an environmentally friendly option that meets current international regulatory standards for electronic components.

The device boasts a high surge capability, which provides robust protection against transient voltage spikes and enhances the reliability of the end product. Additionally, its fast switching speed improves the performance of power conversion systems and contributes to the reduction of switching losses.

Key features of the MBRD1035LT4G include:

  • Low forward voltage drop
  • High surge capability
  • Fast switching speed
  • Peak repetitive reverse voltage of 35V
  • Forward current of 10A
  • Surface-mount DPAK (TO-252) package
  • Lead-free and RoHS compliant

In summary, the ON Semiconductor MBRD1035LT4G Schottky Barrier Rectifier is a high-quality component that offers efficiency, reliability, and environmental compliance. Its advanced features make it an excellent choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess