EN
  • EN
  • DE

MBRA140LT3G

Part No MBRA140LT3G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076537-MBRA140LT3G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRA140LT3G CAD Model

Description

ON Semiconductor MBRA140LT3G Schottky Barrier Rectifier

The MBRA140LT3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This rectifier is engineered to offer efficient and reliable performance for a variety of applications, making it a popular choice for designers and engineers seeking a robust rectification solution.

Key Features

  • Low Forward Voltage Drop: With a low forward voltage drop, the MBRA140LT3G ensures minimal power loss during operation, making it highly efficient for applications where power conservation is critical.
  • High Surge Capability: The device can handle high surge currents, providing reliable performance under transient conditions and enhancing the durability of the end application.
  • Power Dissipation: Rated at 500 mW, this rectifier can dissipate a considerable amount of power, ensuring stability and longevity even under high-load conditions.
  • Operating Junction Temperature: The MBRA140LT3G can operate within a wide temperature range from -55°C to 150°C, making it suitable for extreme environments.

Applications

The MBRA140LT3G is versatile and can be utilized in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications

Technical Specifications

  • Package: SMB (Surface Mount)
  • Peak Repetitive Reverse Voltage (Vrrm): 40V
  • Average Rectified Forward Current (Io): 1A
  • Peak Forward Surge Current (Ifsm): 30A
  • Forward Voltage (Vf): 0.71V at 1A

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MBRA140LT3G is no exception, as it is constructed with the finest materials and subjected to rigorous testing to ensure it meets the highest standards of quality and reliability.

Environmental Compliance

The MBRA140LT3G is RoHS compliant, indicating that it is free from hazardous substances, making it an environmentally friendly choice for electronic applications.

Overall, the MBRA140LT3G from ON Semiconductor is a superior choice for designers looking for a Schottky Barrier Rectifier that provides efficient, reliable, and eco-friendly performance for their power rectification needs.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess