EN
  • EN
  • DE

MAX6502UKP115-T

Part No MAX6502UKP115-T
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description TEMP SENSOR ANALOG / Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849465-MAX6502UKP115-T
Ultra Librarian 3D Model Ultra Librarian MAX6502UKP115-T CAD Model

Description

ON Semiconductor MAX6502UKP115-T Temperature Switch

The MAX6502UKP115-T from ON Semiconductor is a highly precise, programmable temperature switch designed to maintain system integrity by monitoring temperature thresholds in a variety of electronic applications. This compact and efficient component is housed in a space-saving SOT-23 package, making it ideal for applications where space is at a premium.

With a factory-set threshold temperature of 115°C, the MAX6502UKP115-T provides an active-high logic output when the monitored temperature exceeds the set point. This temperature switch does not require any external components, which simplifies design and reduces the overall bill of materials. Its low power consumption makes it suitable for battery-powered devices, while its wide operating voltage range of 2.7V to 5.5V ensures compatibility with various circuits.

The MAX6502UKP115-T features a unique one-shot mode that prevents the output from oscillating when the temperature hovers around the threshold. This ensures a clean and reliable signal for the system to take appropriate action, such as enabling a cooling fan or shutting down the system to prevent overheating.

ON Semiconductor's commitment to quality means that the MAX6502UKP115-T is designed to meet stringent reliability standards. The temperature switch is robust against electrostatic discharge (ESD) events and is characterized for operation over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications for the MAX6502UKP115-T are diverse and include thermal management in computing devices, consumer electronics, industrial control systems, and portable equipment. Its quick response time and high accuracy ensure that it can effectively protect sensitive components from the dangers of excessive heat.

In summary, the MAX6502UKP115-T temperature switch from ON Semiconductor is a reliable, accurate, and easy-to-use solution for over-temperature protection in a wide range of electronic applications. Its small footprint, low power consumption, and robust design make it an excellent choice for designers looking to enhance the safety and longevity of their products.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8561 $64.9635
80+ $1.5234 $121.8720
120+ $1.4749 $176.9880
165+ $1.4276 $235.5540
210+ $1.3802 $289.8420
285+ $1.2370 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess