EN
  • EN
  • DE

MAC223A10FP

Part No MAC223A10FP
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018959-MAC223A10FP
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAC223A10FP CAD Model

Description

The ON Semiconductor MAC223A10FP is a highly robust triac designed for AC switching applications where high surge current capability is required. This triac, part of the MAC series, is optimized for use in controlling AC loads such as for motor control systems, industrial static switches, and other heavy-duty applications. With its exceptional performance and reliability, the MAC223A10FP is an ideal choice for designers looking for a component that can handle demanding power management tasks.

This triac features a bidirectional switching capability from 600V up to 10A, making it suitable for a wide range of AC power applications. The device is capable of handling surge currents up to 100A, ensuring that it can withstand high inrush currents typically found at the startup of electric motors, transformers, and inductive heating elements. This makes it an excellent choice for applications that require high peak load performance.

The MAC223A10FP comes in a full-pack plastic package which provides an isolated mounting tab, designed for easy installation and heat sinking. This package is also known for its excellent thermal stability, ensuring that the triac operates efficiently even under high temperature conditions. The full-pack design minimizes the need for additional insulating hardware and simplifies assembly processes.

ON Semiconductor's commitment to quality means that the MAC223A10FP triac is manufactured to the highest standards. It offers not only high performance but also reliability and a long operational life, which are critical for industrial and commercial applications. Additionally, the triac is characterized for gate trigger current (IGT) in all four quadrants, further enhancing its versatility and control in various circuit configurations.

In summary, the MAC223A10FP from ON Semiconductor is a powerful triac that provides efficient and reliable control of AC power, suitable for a variety of high-demand applications. With its high surge capability, thermal efficiency, and full-pack isolation, it stands as a solid choice for engineers and professionals in the field of power management and control.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess