ON Semiconductor MAC218-8 Triac Overview
The MAC218-8 is a robust triac device engineered by ON Semiconductor, a leader in energy-efficient innovations. This triac is designed to control AC power in a variety of applications, ranging from motor control to lighting dimming systems. Its bidirectional switching capabilities make it an essential component for phase control operations and AC power management.
Key Features
- High Blocking Voltage: The MAC218-8 is capable of withstanding up to 800V, making it suitable for high-voltage applications.
- Current Handling: With an RMS on-state current rating of 8A, this triac can handle significant power levels, ideal for controlling household appliances and industrial equipment.
- Gate Trigger Current: The device requires a low gate trigger current, which allows for direct interfacing with microcontroller outputs or other low-power gate trigger circuits.
- Isolated Mounting Tab: The triac comes with an isolated mounting tab, ensuring easy installation and providing electrical isolation from the surrounding circuitry.
- Planar Glass Passivated Junctions: This feature offers reliable operation by protecting against overvoltage conditions and ensuring stability over its operational life.
Applications
The MAC218-8 triac is versatile and can be implemented in a wide array of applications. Some common uses include:
- AC motor speed control
- Lighting dimmers
- Heating control systems
- Static switching relays
- Power tools
- Industrial process control equipment
Reliability and Quality
ON Semiconductor is committed to delivering high-quality products, and the MAC218-8 is no exception. It is manufactured to meet stringent standards, ensuring reliability and performance in even the most demanding environments. Whether for home automation or industrial systems, the MAC218-8 provides efficient and reliable control of AC power.