EN
  • EN
  • DE

MAC15A6FP

Part No MAC15A6FP
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971908-MAC15A6FP
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAC15A6FP CAD Model

Description

ON Semiconductor MAC15A6FP Triac

The MAC15A6FP is a robust triac device designed by ON Semiconductor, a leading manufacturer in the power management and semiconductor industry. This triac is specifically engineered to control AC loads within a wide array of applications, including motor control, industrial lighting, and heating systems.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (Vdrm) of 600V, the MAC15A6FP is suitable for applications with high voltage requirements.
  • Current Handling: This triac can handle up to 15A of continuous RMS on-state current (It(rms)), making it capable of controlling moderately high power devices.
  • Gate Trigger Current: A sensitive gate with a specified trigger current (Igt) allows for direct interfacing with microcontroller outputs and other logic-level devices.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (Itsm) rating, which is critical for applications that may experience short-term overloads.
  • Isolated Mounting Tab: The device comes with an isolated mounting tab, ensuring easy installation and reducing the need for additional insulation materials.
  • Planar Glass Passivated Junctions: This technology ensures a long operational life and reliability, which is vital for industrial-grade components.

Applications

The MAC15A6FP is versatile and can be used in various applications where controlled power is necessary. Some typical applications include:

  • AC phase control circuits
  • Motor speed controllers
  • Solid-state relays
  • Dimming circuits for lighting
  • Temperature control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC15A6FP is no exception. Each triac is manufactured to meet stringent standards, ensuring high reliability and performance in demanding environments. With its comprehensive features and trusted brand name, the MAC15A6FP is an excellent choice for designers looking to integrate a dependable triac into their AC power control applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess