EN
  • EN
  • DE

M74VHCT257ADTR2G

Part No M74VHCT257ADTR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 74VHCT
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number M74VHCT257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-M74VHCT257ADTR2G-OS,ONSONSM74VHCT257ADTR2G,2832-M74VHCT257ADTR2GTR
Standard Package 2,500
Win Source Part Number 1077932-M74VHCT257ADTR2G
Ultra Librarian 3D Model Ultra Librarian M74VHCT257ADTR2G CAD Model

Description

ON Semiconductor M74VHCT257ADTR2G Quad 2-Channel Multiplexer

The M74VHCT257ADTR2G is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in power and signal management. This advanced quad 2-channel multiplexer is designed to meet the needs of modern electronic systems, offering a perfect blend of speed, power efficiency, and versatility.

Key Features:

  • Logic Type: The device features a 2-Input Multiplexer which provides the ability to select one of two data sources for each output channel.
  • Number of Channels: It includes four multiplexing units, each with two selectable inputs, making it ideal for applications that require multiple data routing options.
  • High-Speed Operation: With a propagation delay of just 3.8ns at 5V, the M74VHCT257ADTR2G is designed for high-speed applications.
  • Power Supply: The multiplexer operates at a standard 5V supply voltage, ensuring compatibility with many digital systems.
  • Advanced Technology: Utilizing ON Semiconductor's high-speed CMOS technology, the device provides a low-power, high-speed solution for data multiplexing needs.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, ensuring strong signal transmission and compatibility with various logic families.
  • Package: The M74VHCT257ADTR2G comes in a TSSOP-16 package, which is ideal for space-constrained applications.
  • Power Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Applications:

The ON Semiconductor M74VHCT257ADTR2G is a versatile component suitable for a wide range of applications, including:

  • Data routing and signal gating in communication systems
  • Function generators and logic synthesis
  • Computer peripheral multiplexing
  • Control systems and automation

With its advanced features and ON Semiconductor's commitment to quality, the M74VHCT257ADTR2G is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess