EN
  • EN
  • DE

M74VHC1GT66DFT1G

Part No M74VHC1GT66DFT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 40 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1065387-M74VHC1GT66DFT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT66DFT1G CAD Model

Description

Overview of Product M74VHC1GT66DFT1G

The M74VHC1GT66DFT1G is a high-speed CMOS single-pole, single-throw analog switch fabricated by ON Semiconductor. This product is designed to deliver optimal performance in terms of speed and signal integrity, making it suitable for a variety of applications including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing.

Key Features

  • Advanced High-Speed CMOS Technology: The switch is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Low On-Resistance: The M74VHC1GT66DFT1G boasts a low on-resistance, which minimizes signal loss and distortion when the switch is in the ON state, ensuring signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 5.5V, making it versatile for use in various circuit environments.
  • High-Speed Switching: The device supports high-speed switching, which is essential for applications requiring fast response times.
  • Low Power Dissipation: With its CMOS technology, the switch offers low power dissipation, which is critical in battery-operated devices to extend battery life.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, allowing interfacing with 5V logic without the need for external level shifters.
  • ESD Performance: The product has an excellent Electrostatic Discharge (ESD) performance, which enhances its durability and reliability in harsh environments.

Applications

  • Telecommunications
  • Data Acquisition Systems
  • Test Equipment
  • Analog Signal Routing
  • Battery-Operated Devices

The M74VHC1GT66DFT1G from ON Semiconductor is packaged in a space-saving 5-pin SC-70 (SOT-353) package, which is ideal for applications with limited board space. Its robust design and high functionality make it a go-to component for engineers looking for a reliable and efficient analog switching solution.

Whether you're designing sophisticated communication systems or simple signal routing applications, the M74VHC1GT66DFT1G offers the performance and quality expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess