EN
  • EN
  • DE

M74HCT4051ADTR2G

Part No M74HCT4051ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers / Demultiplexers | IC MUX 8:1 100 OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Maximum) 200nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number M74HCT4051A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211163-M74HCT4051ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HCT4051ADTR2G CAD Model

Description

The M74HCT4051ADTR2G is a high-performance, silicon-gate CMOS device from ON Semiconductor that embodies a versatile single 8-channel multiplexer/demultiplexer. This integrated circuit is particularly designed for application in communication systems, data processing, and analog-to-digital conversion, among others. Its primary function is to control signal paths in electronic systems, making it a crucial component in a wide range of electronic applications.

Key Features

  • Logic Type: 8-Channel Multiplexer/Demultiplexer
  • Operating Voltage: Ranges from 2V to 6V, compatible with TTL outputs
  • Low Power Consumption: Characterized by a low quiescent current, which makes it suitable for battery-operated devices
  • High-Speed Operation: Ensures swift switching, providing efficient signal routing
  • ESD Performance: HBM: 2 kV, MM: 200 V, CDM: 1kV, ensuring robustness and reliability
  • Channel On-State Resistance: Typically low, which minimizes signal attenuation
  • Pin Configuration: Offered in a TSSOP-16 package that optimizes board space
  • Compliance: Meets the requirements of the JEDEC standard no. 7A

Applications

The M74HCT4051ADTR2G is suitable for a variety of applications, including:

  • Signal gating
  • Analog and digital multiplexing
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Instrumentation

Quality and Environmental Data

ON Semiconductor is committed to providing environmentally friendly solutions. The M74HCT4051ADTR2G is a lead-free and RoHS-compliant device, ensuring it meets current environmental standards for electronic components. Additionally, it is designed and manufactured to ensure a high level of quality and reliability, making it a preferred choice for professional-grade applications.

Ordering and Packaging Information

The M74HCT4051ADTR2G is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, it is important to refer to the specific product code to ensure accurate delivery of this multiplexer/demultiplexer from ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess