EN
  • EN
  • DE

LV8056LP-TLM-E

Part No LV8056LP-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99057-LV8056LP-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8056LP-TLM-E CAD Model

Description

The LV8056LP-TLM-E from ON Semiconductor is a highly efficient, low-voltage motor driver that is designed to deliver optimal performance for a wide range of motor driving applications. This versatile device is particularly well-suited for portable and compact electronic devices due to its low power consumption and small package size.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.5V to 9.0V, making it ideal for battery-operated applications.
  • Output Current: It offers a high output current of up to 1A, allowing it to drive a variety of small motors including stepping motors and DC brushed motors.
  • Low RDS(on): The low on-resistance of the output transistor ensures efficient operation and minimizes heat generation.
  • Power Saving: Its power-saving mode contributes to longer battery life in portable devices.
  • Protection Features: The device includes multiple protection features such as thermal shutdown (TSD), under-voltage lockout (UVLO), and over-current protection (OCP), enhancing the reliability and safety of the motor driving system.
  • Package: The LV8056LP-TLM-E is available in a compact SSOP16 package, which is advantageous for space-constrained applications.

Applications

The LV8056LP-TLM-E is suitable for a variety of applications where efficient motor control is required. Its small footprint and low power consumption make it an excellent choice for:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Office automation equipment
  • Healthcare devices

With its robust performance and comprehensive protection features, the LV8056LP-TLM-E from ON Semiconductor is a reliable and efficient solution for designers looking to enhance their motor-driven products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess