EN
  • EN
  • DE

LV8052LPLL-TLM-E

Part No LV8052LPLL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99054-LV8052LPLL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8052LPLL-TLM-E CAD Model

Description

ON Semiconductor LV8052LPLL-TLM-E Motor Driver

The LV8052LPLL-TLM-E from ON Semiconductor is a highly-efficient, low-voltage motor driver specifically designed to drive a bipolar stepping motor in a micro-stepping mode. Ideal for a wide range of applications including office automation machines, security cameras, and point-of-sale machines, this motor driver is versatile and reliable.

With an operating voltage range from 2.7V to 5.5V, the LV8052LPLL-TLM-E is optimized for portable and low-power applications. It can deliver output currents up to 1.5A, making it suitable for driving small to medium-sized stepper motors. The device incorporates a PWM chopper-type bipolar stepper motor driver which allows for efficient current control with minimal power loss.

One of the key features of this motor driver is its built-in micro-stepping controller, which can divide a full step into a maximum of 64 micro-steps. This feature provides smooth and precise motor control, enabling applications that require fine positioning and smooth motion profiles. Additionally, the LV8052LPLL-TLM-E comes with various protection features such as thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), ensuring the safety and longevity of the motor driver.

The compact SSOP24 package of the LV8052LPLL-TLM-E allows for a space-saving design in your application's PCB layout. Moreover, the device's low on-resistance (Ron) helps in reducing heat generation, thus eliminating the need for a bulky heatsink in most use cases.

For ease of integration, the LV8052LPLL-TLM-E is designed with a simple logic interface that makes it compatible with a wide range of microcontrollers. The device also supports a standby function, which reduces power consumption when the motor is not in use.

In summary, the LV8052LPLL-TLM-E motor driver from ON Semiconductor offers a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their motor control solutions.

You May Also Be Interested in

Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0092
NXP / Nexperia
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess