EN
  • EN
  • DE

LV5795M-TE-L-E

Part No LV5795M-TE-L-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99011-LV5795M-TE-L-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5795M-TE-L-E CAD Model

Description

The LV5795M-TE-L-E is a high-performance, versatile voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in the field of energy-efficient innovations. This IC is specifically engineered to meet the stringent requirements of today's electronic devices, providing stable and reliable power management solutions.

Key Features

  • Output Voltage: The LV5795M-TE-L-E offers a precise output voltage, ensuring consistent performance for the devices it powers.
  • High Efficiency: Designed with energy efficiency in mind, this voltage regulator operates with minimal power loss, which is crucial for portable and battery-operated devices.
  • Low Dropout: The low dropout (LDO) feature of this IC means it can maintain regulation with a minimal difference between the input voltage and the output voltage, increasing efficiency in low-voltage applications.
  • Thermal Protection: It includes built-in thermal shutdown functionality that protects the device from overheating, thus ensuring a longer operational life and reliability.
  • Current Limiting: The IC also features current limiting to safeguard itself and the load from damage due to excessive current.

Applications

The LV5795M-TE-L-E is ideal for a range of applications, particularly in areas where efficient power regulation is essential. These include:

  • Portable electronic devices
  • Battery-powered equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Product Specifications

The LV5795M-TE-L-E is available in a compact package, making it suitable for space-constrained applications. It operates over a broad temperature range, which allows for deployment in various environmental conditions. The product adheres to the rigorous quality standards set by ON Semiconductor, ensuring that it meets the reliability requirements for commercial and industrial use.

Conclusion

ON Semiconductor's LV5795M-TE-L-E voltage regulator is a testament to the company's commitment to providing high-quality power management solutions. Its combination of efficiency, reliability, and versatility makes it an excellent choice for designers looking to optimize their power systems across a wide array of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess