EN
  • EN
  • DE

LV5603T-MPB-E

Part No LV5603T-MPB-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description LV5603T-MPB-E Sanyo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073034-LV5603T-MPB-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LV5603T-MPB-E CAD Model

Description

ON Semiconductor LV5603T-MPB-E Power Management IC

The ON Semiconductor LV5603T-MPB-E is a versatile and efficient power management integrated circuit (PMIC) designed to meet the stringent requirements of modern electronic devices. This compact, multi-channel IC is an ideal solution for managing power in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Multiple Output Channels: The LV5603T-MPB-E features multiple output channels that can supply power to various components within a system, ensuring efficient distribution of power.
  • High Efficiency: This PMIC is engineered for high efficiency, which helps to reduce power loss and improve the overall battery life of portable devices.
  • Integrated Protection Circuits: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage to accommodate different power requirements, making it a versatile choice for a wide range of applications.
  • Low Quiescent Current: The LV5603T-MPB-E is designed with a low quiescent current, minimizing power consumption when the device is in standby mode.

Applications

  • Portable Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems

With its robust design and flexible power management capabilities, the ON Semiconductor LV5603T-MPB-E is a reliable and efficient solution for designers looking to optimize the power consumption and performance of their products. Whether it's for a handheld device or a complex automotive system, this PMIC ensures stable operation and extends the lifetime of the application it powers.

The LV5603T-MPB-E is available in a compact package, making it suitable for space-constrained applications. Its integration of multiple power control functions into a single chip also helps to reduce the overall component count, which can lead to cost savings and simplified circuit design. For designers and engineers seeking a high-quality power management solution, the LV5603T-MPB-E from ON Semiconductor is an excellent choice.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,233 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess