ON Semiconductor LV3400M Voltage Regulator
The ON Semiconductor LV3400M is a high-performance voltage regulator designed for a wide array of electronic applications. This component is engineered to provide stable voltage levels, ensuring the reliable operation of your electronic devices. The LV3400M is particularly suitable for applications that require precise voltage regulation, such as consumer electronics, automotive systems, and industrial equipment.
Key Features
- Output Voltage Accuracy: The LV3400M offers a precise output voltage, which is critical for sensitive electronic circuits, maintaining system stability and performance.
- Low Dropout: Its low dropout voltage allows for efficient operation even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, thus ensuring long-term reliability.
- Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it suitable for harsh environments.
Applications
The LV3400M's versatility makes it an excellent choice for a variety of applications, including:
- Portable and handheld devices
- Automotive electronics
- Industrial control systems
- Power management solutions
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Fixed and Adjustable Options |
| Dropout Voltage |
Low |
| Output Current |
Up to 500 mA |
| Package Type |
Surface-Mount |
| Thermal Protection |
Yes |
| Operating Temperature Range |
-40°C to +125°C |
In conclusion, the ON Semiconductor LV3400M voltage regulator is a robust and reliable solution for maintaining consistent voltage levels in a variety of electronic applications. Its high accuracy, low dropout, and protective features make it an essential component for any design requiring stable power supply.