EN
  • EN
  • DE

LV24000LP

Part No LV24000LP
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98880-LV24000LP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV24000LP CAD Model

Description

Introducing the LV24000LP from ON Semiconductor

The LV24000LP is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and reliability.

Key Features

  • Low-Power Consumption: The LV24000LP operates with minimal power requirements, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • High Integration: This IC incorporates several functions into a single chip, reducing the need for multiple components and simplifying the design process for engineers.
  • Compact Footprint: The small form factor of the LV24000LP allows for its use in space-constrained applications, enabling designers to minimize the size of their end products.
  • Robust Performance: Built to deliver consistent operation even under varying conditions, the LV24000LP is a reliable choice for critical applications.
  • Wide Operating Temperature Range: This product is designed to work effectively across a broad range of temperatures, ensuring performance in diverse environments.

Applications

The versatile nature of the LV24000LP makes it suitable for a wide array of applications. Its low-power consumption and compact size are particularly beneficial for:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Industrial control systems
  • Energy management solutions

Technical Specifications

The LV24000LP boasts impressive technical specifications that ensure its suitability for high-performance applications:

  • Voltage Range: Optimized for low-voltage operations
  • Current Consumption: Ultra-low current draw to maximize battery life
  • Package Type: Available in a package that facilitates easy integration into various designs

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LV24000LP is no exception, undergoing rigorous testing to meet industry standards. Customers can also expect exceptional support from ON Semiconductor's global network of technical assistance and customer service.

Whether you're designing the next generation of portable devices or looking to enhance the efficiency of your current applications, the LV24000LP from ON Semiconductor offers the perfect blend of power, performance, and size.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5930 $59.6390
55+ $2.1275 $117.0125
85+ $2.0605 $175.1425
116+ $1.9947 $231.3852
150+ $1.9277 $289.1550
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess