EN
  • EN
  • DE

LV1116N

Part No LV1116N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98831-LV1116N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV1116N CAD Model

Description

ON Semiconductor LV1116N Audio Signal Processor

The LV1116N from ON Semiconductor is a highly integrated audio signal processor designed specifically for television applications. This advanced IC offers a comprehensive solution for audio signal processing, combining multiple functions into a single chip to provide superior sound quality and a range of audio enhancements.

The LV1116N features a variety of audio processing capabilities, including volume control, balance, tone control (bass and treble), and a simulated stereo function. These features allow users to tailor the audio output to their preferences, ensuring an immersive listening experience. The chip also supports a pseudo-stereo function that enriches the sound field when playing mono sources, giving the impression of a wider stereo image.

With the built-in mute function, the LV1116N can easily silence the audio output when needed, such as during commercial breaks or when switching channels. This feature enhances user convenience and provides a seamless audio experience. Additionally, the device comes with an on-chip beep generator that can be used for audible notifications or user interface sounds, adding to its versatility in television applications.

The LV1116N is designed with a focus on energy efficiency, making it an ideal choice for modern televisions that are increasingly energy-conscious. The low power consumption of the chip helps to minimize the overall power usage of the television set, contributing to energy savings and longer product life.

Integrating the LV1116N into a television design is straightforward, thanks to its flexible input and output configurations. The chip can accommodate a variety of audio sources and can be easily interfaced with other components in the audio signal chain. Its compact package allows for space-saving designs, which is crucial in the slim form factors of today's televisions.

In summary, the LV1116N from ON Semiconductor is a versatile and efficient audio signal processor that offers a range of features designed to enhance the audio experience in television sets. Its combination of audio processing functions, energy efficiency, and ease of integration make it a top choice for TV manufacturers looking to deliver high-quality audio to their customers.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess