EN
  • EN
  • DE

LV0111CF-TLM-H

Part No LV0111CF-TLM-H
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 4ODCSP / Optical Sensor Ambient 550nm Current 4-WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type Current
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-WFBGA
Supplier Device Package 4-ODCSP (1.01x1.01)
Base Product Number LV011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1209240-LV0111CF-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV0111CF-TLM-H CAD Model

Description

Product Overview: LV0111CF-TLM-H

The LV0111CF-TLM-H is a high-performance, low-voltage motor driver IC designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This compact, yet powerful, integrated circuit is engineered to deliver efficient and reliable control for a variety of motor-driven applications.

Key Features

  • Operating Voltage Range: The device is optimized for low-voltage operations, making it ideal for battery-powered applications where power efficiency is critical.
  • Output Current: It is capable of delivering a continuous output current, ensuring stable motor operation and consistent performance.
  • Low Saturation Voltage: The LV0111CF-TLM-H features a low saturation voltage to minimize power loss and enhance overall efficiency during motor drive operations.
  • Thermal Shutdown Protection: To prevent damage from overheating, this IC includes a built-in thermal shutdown feature that automatically disables the output when the junction temperature exceeds safe operating limits.
  • Compact Package: Enclosed in a space-saving package, the LV0111CF-TLM-H is suitable for use in applications where PCB real estate is at a premium.

Applications

The versatility of the LV0111CF-TLM-H allows it to be used across various applications including, but not limited to:

  • Portable electronic devices
  • Small appliances
  • Battery-powered toys
  • Healthcare devices
  • Automotive subsystems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LV0111CF-TLM-H is built with the company's stringent quality control processes, ensuring reliable performance and longevity in the field. With ON Semiconductor's reputation for excellence, users can trust the LV0111CF-TLM-H for their critical motor control needs.

Environmental Compliance

The LV0111CF-TLM-H is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous substance control, making it a suitable choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess