EN
  • EN
  • DE

LV0104CS-TLM-H

Part No LV0104CS-TLM-H
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC AMB LIGHT SENSOR I2C 4-ODCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Ambient
Wavelength 540nm
Proximity Detection No
Output Type I2C
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 4-WFBGA, CSPBGA
Manufacturer Package 4-CSP (1.08x1.08)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747058-LV0104CS-TLM-H
Popularity Medium
Supply and Demand Status Limited
Family Name LV0104CS
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LV0104CS-TLM-H CAD Model

Description

The LV0104CS-TLM-H is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management and control. Renowned for its reliability and precision, this component is a staple in the electronics industry, particularly in the realm of power supply systems.

Key Features

  • High Efficiency: The LV0104CS-TLM-H is built to optimize power usage, ensuring that devices run more efficiently and with less energy waste.
  • Compact Design: This product comes in a small package, making it ideal for use in applications where space is at a premium.
  • Thermal Management: ON Semiconductor has equipped the LV0104CS-TLM-H with features that help manage heat effectively, prolonging the life of the product and the devices it powers.
  • Versatility: The device is suitable for a variety of applications, including but not limited to power supply circuits, battery chargers, and energy management systems.

Applications

The LV0104CS-TLM-H from ON Semiconductor is an adaptable component that can be integrated into numerous electronic systems. Its primary applications include:

  • Consumer Electronics
  • Industrial Control Units
  • Automotive Systems
  • Telecommunication Infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LV0104CS-TLM-H is no exception, as it undergoes rigorous testing and quality assurance protocols to ensure it performs to specifications across a range of conditions.

Environmental Compliance

Adhering to environmental regulations, the LV0104CS-TLM-H is manufactured with sustainability in mind. It complies with various international standards, ensuring that it is not only a smart choice for your electronic needs but also a responsible one for the planet.

For detailed product specifications, technical data, and application guidelines, customers are encouraged to review the official datasheet provided by ON Semiconductor, which offers comprehensive information to support integration and use of the LV0104CS-TLM-H in their projects.

You May Also Be Interested in

Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3672 $52.0784
52+ $1.9424 $101.0048
80+ $1.8817 $150.5360
110+ $1.8210 $200.3100
143+ $1.7603 $251.7229
191+ $1.5782 $301.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess