EN
  • EN
  • DE

LSC1176DR2

Part No LSC1176DR2
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANA POWER MONITOR CHIP / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LSC1176
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878255-LSC1176DR2
Ultra Librarian 3D Model Ultra Librarian LSC1176DR2 CAD Model

Description

The ON Semiconductor LSC1176DR2 is a state-of-the-art dual operational amplifier that offers a blend of high performance, reliability, and versatility, making it an ideal choice for a wide range of applications. Designed with precision in mind, the LSC1176DR2 features low noise, high speed, and a low distortion profile, which is essential for high-fidelity audio systems, instrumentation, and control circuits.

Key Features

  • Low Voltage Noise: The LSC1176DR2 boasts an exceptionally low voltage noise density, which is crucial for applications requiring high signal integrity.
  • High Slew Rate: With a high slew rate, this operational amplifier can handle rapid changes in input signals without distortion, making it suitable for video processing and fast data acquisition systems.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring that it can process a broad range of frequencies with high linearity and minimal phase distortion.
  • Low Total Harmonic Distortion (THD): The low THD feature of the LSC1176DR2 minimizes signal distortion, which is particularly beneficial for high-end audio applications.
  • Dual Supply Operation: It is capable of operating from dual power supplies, which expands its versatility in different circuit configurations.

Applications

  • High-Fidelity Audio Equipment
  • Precision Instrumentation
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Professional Mixing Consoles

The LSC1176DR2 is housed in a compact SOIC-8 package, which allows for efficient use of board space without sacrificing performance. Its robust design ensures stability and long-term reliability, which is why it is trusted by industry professionals worldwide. Whether you're designing a high-end audio interface, a sensitive measurement instrument, or a high-speed control system, the ON Semiconductor LSC1176DR2 is an excellent operational amplifier that will meet and exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1827 $61.8270
23+ $5.0728 $116.6744
36+ $4.9145 $176.9220
49+ $4.7551 $232.9999
63+ $4.5969 $289.6047
85+ $4.1222 $350.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess