EN
  • EN
  • DE

LE24LB642M-TLM-E

Part No LE24LB642M-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 78376-LE24LB642M-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE24LB642M-TLM-E CAD Model

Description

ON Semiconductor LE24LB642M-TLM-E: High-Performance EEPROM

The LE24LB642M-TLM-E from ON Semiconductor represents a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) technology designed for high-speed data storage and retrieval. This memory component is an ideal solution for a wide range of applications requiring reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: The device boasts a 64-Kilobit storage capacity, providing ample space for firmware storage, configuration parameters, or small application data.
  • Interface: It utilizes a standard I²C serial interface, enabling easy integration into existing designs with minimal additional components.
  • Operating Voltage Range: The EEPROM operates over a wide range of voltages, from 1.7V to 5.5V, making it versatile for various power environments and ensuring compatibility with both low-power and standard logic level circuits.
  • Write Cycle Time: The device offers a fast write cycle time, enabling quick data updates and reducing system downtime during write operations.
  • Endurance: High endurance levels are guaranteed, with the EEPROM capable of withstanding a large number of write cycles, ensuring data integrity and reliability over the product's lifespan.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The LE24LB642M-TLM-E is versatile and can be used in various applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Smart meters

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The LE24LB642M-TLM-E EEPROM is produced with the highest manufacturing standards, ensuring that each component meets stringent performance and durability criteria. This commitment to quality makes the LE24LB642M-TLM-E a reliable choice for designers and engineers looking to incorporate stable non-volatile memory into their products.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess