ON Semiconductor LC86F3448AU-DIP Microcontroller
The LC86F3448AU-DIP is a highly capable 8-bit microcontroller from ON Semiconductor, designed for embedded systems requiring low power consumption and high-performance processing. This microcontroller is part of the expansive LC86 family, known for their reliability and versatility in various applications.
At the heart of the LC86F3448AU-DIP is an efficient 8-bit CPU core that delivers robust performance for handling complex tasks. It operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices. The microcontroller comes in a Dual In-line Package (DIP), which is ideal for prototyping, educational purposes, and small-scale production, as it allows for easy handling and soldering on a variety of circuit boards.
The LC86F3448AU-DIP is equipped with a rich set of features including:
- A generous 48KB of flash memory for program storage, ensuring ample space for complex applications.
- 2KB of RAM for efficient data manipulation and storage during operation.
- Multiple I/O ports that provide excellent interface options for connecting to peripherals and other devices.
- An in-built analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and devices, making it particularly useful in applications such as automation, control systems, and monitoring devices.
- Various timers and PWM channels which are essential for tasks requiring precise timing and control, such as motor control or waveform generation.
- On-chip oscillator and watchdog timer that contribute to the stability and reliability of the system.
The LC86F3448AU-DIP also offers a range of power-saving modes, which are critical for extending battery life in portable applications. Developers can take advantage of its low-power idle and stop modes to create energy-efficient designs.
With its robust feature set and flexible power management options, the LC86F3448AU-DIP from ON Semiconductor is an excellent choice for designers and hobbyists looking for a microcontroller that balances performance with power efficiency. Whether it's for industrial control systems, consumer electronics, or educational projects, this microcontroller provides a solid foundation for a wide array of applications.