EN
  • EN
  • DE

LC78646

Part No LC78646
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76761-LC78646
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC78646 CAD Model

Description

The LC78646 from ON Semiconductor is a highly sophisticated digital signal processor (DSP) designed specifically for optical pickup devices. It is an integral component for CD players, CD-ROM drives, and other optical disc systems, where it serves to enhance the accuracy and reliability of data retrieval through advanced signal processing techniques.

At the core of the LC78646 is its ability to provide precise control over the optical pickup's servo mechanisms. This includes focus servo, tracking servo, and spindle servo control, which are crucial for maintaining the correct position of the laser beam relative to the disc surface. By ensuring that the laser is accurately focused and tracking the data tracks, the LC78646 helps to minimize data read errors, improving the overall performance of the optical drive.

The device is equipped with a variety of features that make it a versatile solution for optical pickup systems. These features include a built-in digital filter, which is essential for reducing noise and improving signal quality. Additionally, the LC78646 supports various data formats and disc standards, making it a flexible choice for a wide range of applications.

ON Semiconductor has designed the LC78646 with ease of integration in mind. The device is compatible with multiple microcontroller interfaces, allowing for straightforward communication and control within the optical drive's electronic system. Moreover, the LC78646 operates over a wide power supply range, which contributes to its adaptability in different system configurations.

The LC78646 is not just a testament to ON Semiconductor's commitment to high-quality components but also reflects the company's dedication to innovation in the field of optical data storage and retrieval. With its advanced features and reliable performance, the LC78646 is an excellent choice for manufacturers seeking to enhance the capabilities of their optical pickup devices.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess