EN
  • EN
  • DE

LC75857WHUALPE

Part No LC75857WHUALPE
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description IC Lcd Display Driver Sqfp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000361-LC75857WHUALPE
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC75857WHUALPE CAD Model

Description

ON Semiconductor LC75857WHUALPE Product Overview

The LC75857WHUALPE is a highly integrated circuit designed by ON Semiconductor, tailored for advanced display applications. It is a versatile LCD (Liquid Crystal Display) driver that provides a comprehensive solution for controlling and driving dot matrix or segment-type LCD panels. This product is particularly suitable for applications that require a high level of visual information presentation, such as in automotive dashboards, industrial control interfaces, and consumer electronics.

Key Features

  • High Multiplex Ratio: The LC75857WHUALPE supports a wide range of multiplexing options, allowing for complex display patterns and efficient use of LCD real estate.
  • Integrated Display RAM: It comes with built-in display data RAM, which facilitates easy manipulation of display content without the need for constant CPU intervention.
  • Serial Interface: The device incorporates a serial interface for communication with the host microcontroller, which simplifies the connection and reduces the number of I/O pins required for display control.
  • Multiple Display Modes: It supports various display modes, including static, 1/2 duty, 1/3 duty, and other multiplexed configurations, providing designers with flexibility in display design.
  • LED Backlight Control: The driver includes features for controlling LED backlighting, which is essential for enhancing display readability under different lighting conditions.

Applications

The LC75857WHUALPE is well-suited for a wide range of applications where a reliable and dynamic display interface is required. Its robust feature set makes it ideal for:

  • Automotive instrument clusters and infotainment systems
  • Home appliances with user interfaces such as microwaves and washing machines
  • Industrial control panels where data visualization is critical
  • Consumer electronics, including handheld devices and remote controls

Design Support

ON Semiconductor provides extensive design support for the LC75857WHUALPE, including technical documentation, application notes, and reference designs. This enables engineers to accelerate the development process and integrate the LCD driver seamlessly into their projects.

In conclusion, the LC75857WHUALPE from ON Semiconductor is a robust and flexible solution for driving LCD displays in various electronic products. Its integration of key display-driving features, coupled with support for multiple display configurations, makes it a go-to choice for designers looking to create sophisticated and user-friendly interfaces.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess