ON Semiconductor LC3564SM-70-TE-L SRAM Overview
The LC3564SM-70-TE-L is a high-performance Static Random-Access Memory (SRAM) device from ON Semiconductor, designed to provide fast and reliable data storage and retrieval in a wide range of digital applications. This SRAM chip features a 64-kilobit memory capacity, making it suitable for applications requiring moderate amounts of data storage without the need for constant refreshing.
Key Features
- Memory Capacity: 64 Kbit (8K x 8)
- Access Time: 70 ns, enabling quick read and write operations
- Operating Voltage: 5V ±10%, providing compatibility with 5V logic levels
- Package: SOP-28 (Shrink Small Outline Package), offering a compact footprint for space-constrained applications
- Operating Temperature Range: -40°C to +85°C, ensuring reliability across various environmental conditions
- Low Power Consumption: Ideal for battery-powered and portable devices
Applications
The LC3564SM-70-TE-L SRAM is versatile and can be used in a multitude of applications, including but not limited to:
- Embedded systems and microcontroller-based applications
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Gaming and entertainment systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the LC3564SM-70-TE-L SRAM is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity in a variety of operating conditions. The device's robust design also makes it resistant to the harsh environments often encountered in industrial and automotive applications.
Conclusion
The LC3564SM-70-TE-L from ON Semiconductor is a practical choice for designers looking for a reliable SRAM solution. Its combination of speed, capacity, and power efficiency packaged in a compact SOP-28 makes it an excellent option for a broad spectrum of electronic systems. Whether for mass-produced consumer electronics or specialized industrial equipment, this SRAM will meet the demands of high-speed data transactions and stable storage.