ON Semiconductor LC3517B-15 Static RAM
Introducing the LC3517B-15, a high-performance CMOS Static Random-Access Memory (SRAM) device from ON Semiconductor, designed to deliver fast access times with low power consumption. This SRAM module is a perfect solution for a wide range of applications that require quick memory access and reliable data retention.
Key Features:
- Memory Capacity: The LC3517B-15 offers a memory size of 16K (16384 x 1 bit), providing ample space for your data storage needs.
- Access Time: Boasting a fast access time of 150 ns, this SRAM ensures rapid data retrieval, enhancing the performance of your systems.
- Single 5V Power Supply: Operating on a single 5V power supply, the LC3517B-15 is designed for ease of integration into a variety of systems without the need for multiple voltage levels.
- Low Power Operation: With CMOS technology, the device offers low power dissipation, making it ideal for energy-sensitive applications.
- Package: The LC3517B-15 comes in a standard 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing a stable and secure connection for industrial and commercial applications.
- Temperature Range: This SRAM operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.
Applications:
The ON Semiconductor LC3517B-15 is versatile and can be used in a variety of applications, including:
- Embedded systems
- Microprocessor memory extensions
- Cache memory
- Temporary data storage
- Industrial control systems
- Telecommunication equipment
With its robust design and reliable performance, the LC3517B-15 from ON Semiconductor is an excellent choice for designers looking to implement a solid memory solution in their electronic products. Whether you're working on a complex industrial system or a simple microcontroller project, this SRAM chip will meet your needs with efficiency and longevity.