EN
  • EN
  • DE

LB1801CL-TLM-E

Part No LB1801CL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75195-LB1801CL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1801CL-TLM-E CAD Model

Description

The LB1801CL-TLM-E from ON Semiconductor is a high-performance, low-power integrated circuit designed to cater to the demanding requirements of modern electronic applications. This versatile product is an essential component for designers looking to enhance the efficiency and reliability of their systems.

Key Features

  • Energy Efficiency: The LB1801CL-TLM-E is engineered to operate with minimal power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Performance: Built to withstand the rigors of industrial environments, this IC can reliably function under a wide range of temperatures and conditions.
  • Compact Design: Its small form factor enables it to fit into tight spaces, providing flexibility in design and helping to reduce the overall size of the end product.
  • Integration: This integrated circuit combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.

Applications

The LB1801CL-TLM-E is suitable for a diverse array of applications across various industries. Its adaptability makes it an excellent choice for:

  • Power management in portable devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Parameter Value
Package / Case TLM (Very Thin Leadless Package)
Operating Temperature Specified by the manufacturer
Mounting Type Surface Mount

The LB1801CL-TLM-E is a testament to ON Semiconductor's commitment to providing cutting-edge technology that empowers innovation and design. Whether you're developing a new product or upgrading an existing one, this integrated circuit offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess