EN
  • EN
  • DE

LA9240M

Part No LA9240M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74742-LA9240M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA9240M CAD Model

Description

ON Semiconductor LA9240M - Compact Disc Driver IC

The LA9240M is a state-of-the-art integrated circuit from ON Semiconductor, specifically designed for use in compact disc players. This IC is a highly sophisticated piece of technology that serves as a driver for the optical pickup actuator and provides electronic tracking and focus servo control.

Key Features:

  • High Precision Servo Control: The LA9240M offers precise servo control for both tracking and focusing, ensuring that the laser beam accurately follows the tracks on the CD and maintains the correct distance from the disc surface for optimal data reading.
  • Integrated RF Amplifier: It includes an integrated RF amplifier which is responsible for amplifying the signal received from the photodiode in the optical pickup, providing a clear and stable signal for further processing.
  • Low Power Consumption: Designed with power efficiency in mind, the LA9240M operates with minimal power consumption, making it ideal for portable CD players and other battery-operated devices.
  • Compact Design: The IC's compact footprint allows for a reduction in the overall size of the CD player, contributing to the development of more compact and lightweight devices.
  • Wide Operating Temperature Range: It is built to function across a broad range of temperatures, ensuring reliable performance under varying environmental conditions.

Applications:

The LA9240M is primarily used in the manufacture of compact disc players, including portable players, car audio systems, and hi-fi home audio systems. Its reliability and precision make it an industry standard for CD player manufacturers looking for a high-quality, durable solution.

Technical Specifications:

With an operating voltage range typically from 4.5V to 5.5V, the LA9240M is designed to integrate seamlessly into most CD player power systems. Its small package design allows for integration into space-constrained designs without sacrificing performance.

For detailed technical specifications, reference designs, and application notes, manufacturers and designers should consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Lowest to $3.1721
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess