EN
  • EN
  • DE

LA7800

Part No LA7800
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74630-LA7800
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7800 CAD Model

Description

The LA7800 from ON Semiconductor is a highly precise voltage regulator designed to deliver a stable voltage supply for a wide array of electronic applications. This component is part of ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce the global environmental impact by consuming less power and extending the life of the products they are used in.

With its robust design, the LA7800 ensures a consistent output voltage, which is crucial for maintaining the performance and longevity of electronic circuits. The device is particularly well-suited for use in televisions, monitors, and other consumer electronics where a stable power supply is critical for optimal functionality.

Key Features:

  • High Precision: The LA7800 provides a precise voltage regulation, ensuring that the output remains stable even under varying input conditions and load changes.
  • Wide Operating Voltage Range: This voltage regulator can handle a broad range of input voltages, making it versatile for use in various electronic devices.
  • Low Power Consumption: Designed to be energy-efficient, the LA7800 helps in reducing the overall power usage of the systems it is integrated into.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the device and the application from damage due to overheating.
  • Compact Size: The regulator's small footprint allows for easy integration into space-constrained applications without compromising performance.

Applications:

  • Television sets
  • Computer monitors
  • Power supplies
  • Other consumer electronic devices

The LA7800 voltage regulator is a testament to ON Semiconductor's dedication to quality and reliability. It is designed to meet the stringent requirements of modern electronics, providing a reliable power source that enhances the performance and reliability of the end product. Whether for mass-produced consumer goods or specialized equipment, the LA7800 is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.1617
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3537 $60.9165
105+ $1.1111 $116.6655
165+ $1.0765 $177.6225
225+ $1.0418 $234.4050
290+ $1.0072 $292.0880
385+ $0.9032 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess