EN
  • EN
  • DE

LA7796T-TLM-E

Part No LA7796T-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74629-LA7796T-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7796T-TLM-E CAD Model

Description

ON Semiconductor LA7796T-TLM-E: High-Performance Voltage Regulator

The ON Semiconductor LA7796T-TLM-E is an advanced voltage regulator integrated circuit designed to deliver precise voltage control and high-efficiency power management. This product is part of ON Semiconductor's extensive portfolio of power management solutions, which are well-suited for a wide range of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • High Accuracy: The LA7796T-TLM-E provides excellent voltage regulation, ensuring stable output even under varying load conditions, which is crucial for sensitive electronic devices.
  • Low Dropout: Its low dropout (LDO) feature means it can operate efficiently with a minimal difference between the input and output voltages, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown function protects the device and the system from damage due to excessive heat, enhancing reliability and longevity.
  • Current Limiting: A current limiting feature helps prevent overcurrent conditions, which can cause damage to the voltage regulator and the connected load.
  • Wide Operating Temperature Range: The device is designed to perform reliably across a broad temperature range, making it suitable for harsh environments.
  • Compact Package: The LA7796T-TLM-E comes in a small footprint package, which is ideal for space-constrained applications.

Applications

The LA7796T-TLM-E is versatile and can be used in a variety of applications where stable voltage is a necessity. It is particularly useful in:

  • Portable devices where battery life and efficiency are critical
  • Automotive electronics that require robust performance in varying temperatures
  • Industrial control systems where precision and reliability are paramount
  • Power supplies for consumer electronics, ensuring the safety and longevity of the devices

ON Semiconductor's commitment to quality and performance is evident in the LA7796T-TLM-E voltage regulator. With its comprehensive set of features, this product is an excellent choice for designers seeking a reliable and efficient power management solution for their next project.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess