EN
  • EN
  • DE

LA733P

Part No LA733P
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description RF SMALL SIGNAL BIPOLAR TRANSIST / Bipolar (BJT) Transistor PNP 48 V 100 mA 450MHz 625 mW Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 48 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 1mA, 6V
Power - Max 625 mW
Frequency - Transition 450MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92 (TO-226)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-LA733P
Standard Package 1
Win Source Part Number 977687-LA733P
Ultra Librarian 3D Model Ultra Librarian LA733P CAD Model

Description

The LA733P is a high-performance, versatile transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to meet the needs of a wide array of applications, ranging from audio amplifiers to signal processing and other general-purpose uses in the electronic domain.

Key Features

  • High Voltage Capability: The LA733P is capable of withstanding high voltages, making it suitable for circuits that operate under elevated voltage conditions.
  • Low Noise: It exhibits low noise characteristics, which is essential for applications where signal integrity is critical, such as audio processing and sensitive instrumentation.
  • High Gain Bandwidth Product: This transistor offers a high gain bandwidth product, ensuring efficient performance for a wide frequency range.
  • Robust Thermal Performance: The LA733P is designed to maintain functionality across a broad temperature range, ensuring reliability and consistency in various operating conditions.

Applications

The versatility of the LA733P allows it to be used in multiple applications, including but not limited to:

  • Audio amplifiers and preamps
  • Signal processing circuits
  • Switching and linear amplification
  • Driver stages in hi-fi systems
  • Analog filters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA733P is no exception, as it is manufactured under stringent quality control standards. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the LA733P datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and other critical parameters necessary for proper integration into electronic systems.

The LA733P from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance transistor that can cater to a multitude of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5692 $51.2280
215+ $0.4671 $100.4265
335+ $0.4525 $151.5875
460+ $0.4379 $201.4340
595+ $0.4233 $251.8635
795+ $0.3795 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess