EN
  • EN
  • DE

LA6548NH-TE-L-E

Part No LA6548NH-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 28HSOP / Motor Driver 28-HSOPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 28-HSOPH
Base Product Number LA6548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLA6548NH-TE-L-E,2156-LA6548NH-TE-L-E
Standard Package 1,000
Win Source Part Number 991167-LA6548NH-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LA6548NH-TE-L-E CAD Model

Description

The ON Semiconductor LA6548NH-TE-L-E is a highly efficient, integrated circuit designed for driving small brushless DC motors. It is a versatile solution that caters to a variety of applications including cooling fans, portable devices, and small appliances. The LA6548NH-TE-L-E is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance while minimizing power consumption.

Key Features

  • Motor Type Supported: The IC is built to support brushless DC motors, which are known for their high efficiency and reliability.
  • Operating Voltage Range: It operates within a wide voltage range, accommodating various design requirements and ensuring compatibility with different power supplies.
  • Output Current: The LA6548NH-TE-L-E can deliver a continuous output current, providing steady performance for motor-driven applications.
  • Protection Circuits: The device includes built-in protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity of both the IC and the motor.
  • Package: It comes in a compact package, making it suitable for space-constrained applications without compromising its performance.

Applications

The LA6548NH-TE-L-E motor driver is ideal for a range of applications. Its efficiency and small footprint make it a perfect choice for:

  • PC and laptop cooling fans
  • Small household appliances
  • Battery-powered devices
  • Office automation equipment

Product Quality and Support

ON Semiconductor is known for its high-quality products, and the LA6548NH-TE-L-E is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance. Additionally, ON Semiconductor provides comprehensive technical support for their products, offering designers the assistance they need to integrate the LA6548NH-TE-L-E into their projects successfully.

Whether you are designing a new product or looking to improve an existing one, the LA6548NH-TE-L-E from ON Semiconductor offers a blend of efficiency, compactness, and reliability that can help elevate your motor control solutions to the next level.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess