EN
  • EN
  • DE

LA6393ML

Part No LA6393ML
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74208-LA6393ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6393ML CAD Model

Description

ON Semiconductor LA6393ML - High-Performance Operational Amplifier

The LA6393ML from ON Semiconductor is a cutting-edge operational amplifier that offers a blend of high-speed performance, low power consumption, and robust design. This operational amplifier is tailored to meet the demanding requirements of a wide array of applications, including but not limited to, active filters, data acquisition systems, and high-speed instrumentation.

Product Features:

  • High-Speed Operation: The LA6393ML is designed for applications requiring fast response times. Its high slew rate and bandwidth ensure that signals are amplified without significant delay, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier is engineered to consume minimal power. This makes it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Stable Performance: With built-in phase compensation, the LA6393ML provides stable operation even in the most challenging conditions. This feature ensures reliable performance across a range of temperatures and voltages.
  • Versatile Supply Voltage: The device can operate from a wide range of supply voltages, making it adaptable to various power supply configurations and ensuring easy integration into diverse electronic systems.
  • Compact SMD Package: The LA6393ML comes in a compact, surface-mount package that allows for efficient utilization of PCB space, making it an excellent choice for space-constrained applications.

Applications:

The versatility of the LA6393ML makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Signal Conditioning
  • Audio Processing
  • Analog to Digital Converters (ADCs)
  • Communication Systems
  • Control Systems

The LA6393ML from ON Semiconductor represents a harmonious balance between performance and efficiency, encapsulating the innovation and reliability for which ON Semiconductor is known. With its robust design and high functionality, it stands as a top choice for engineers and designers seeking to enhance their electronic designs with a high-quality operational amplifier.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.0349
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess